The Lingto Electronic Limited Backplane Connector, part number 0762901020, is designed for high-speed data and telecommunication applications, supporting data rates up to 25 Gbps. This connector utilizes Molex's Impact,Ñ¢ Orthogonal Direct connector system, which allows for direct connections between vertical and horizontal add-in cards without the need for a midplane, thereby improving airflow and reducing board space constraints. The connector features a broad-edge-coupled transmission technology that minimizes cross-talk and ensures high signal bandwidth, while maintaining consistent channel performance across differential pairs. It supports configurations of 4 to 6 pairs, providing flexibility in design and PCB routing. The connector is compliant with IEEE 10GBASE-KR and OIF Stat Eye performance requirements, ensuring reliable end-to-end channel performance. Mechanical specifications include a maximum voltage rating of 500V AC and a current rating of 0.75A per pin. The connector is designed for durability with a minimum of 200 mating cycles and features a low mating force of 35g. It is also RoHS and halogen-free compliant, making it suitable for a variety of applications, including telecommunications equipment, data networking, and medical diagnostic devices.
CONN RCPT IMPACT 180POS EDGE MNT
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 0762901020 |
| Product Name | Backplane Connectors - Specialized |
| Geometry | Impact |