Molex Backplane Connectors - Specialized 0761605138

Description
CONN RCPT IMPACT 96POS EDGE MNT
Description
CONN RCPT IMPACT 96POS EDGE MNT
Datasheet
Datasheet Summary
Powered by GS/AI

The Impact,Ñ¢ 100 Ohm Backplane Connector System from Lingto Electronic Limited is designed for high-speed applications, supporting data rates up to and beyond 25 Gbps. It features a modular design that allows for superior signal integrity and electrical performance, with a density of up to 30 pairs per cm (80 differential pairs per inch) in 6-pair configurations. The broad-edge-coupled transmission technology minimizes cross-talk noise and channel-performance variation across differential pairs. This connector system is compatible with legacy Impact connectors, allowing for upgrades in speed and performance without requiring changes to the existing footprint or mating backplane connectors. The connectors are available in various configurations, including conventional, coplanar, and mezzanine, with current ratings ranging from 60.0 to 120.0A per module. The design is suitable for traditional backplane and midplane architectures, making it ideal for applications in telecommunications, data centers, and medical equipment.

Datasheet Summary
Powered by GS/AI

The Impact,Ñ¢ 100 Ohm Backplane Connector System from Lingto Electronic Limited is designed for high-speed applications, supporting data rates up to and beyond 25 Gbps. It features a modular design that allows for superior signal integrity and electrical performance, with a density of up to 30 pairs per cm (80 differential pairs per inch) in 6-pair configurations. The broad-edge-coupled transmission technology minimizes cross-talk noise and channel-performance variation across differential pairs. This connector system is compatible with legacy Impact connectors, allowing for upgrades in speed and performance without requiring changes to the existing footprint or mating backplane connectors. The connectors are available in various configurations, including conventional, coplanar, and mezzanine, with current ratings ranging from 60.0 to 120.0A per module. The design is suitable for traditional backplane and midplane architectures, making it ideal for applications in telecommunications, data centers, and medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - 0761605138 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
0761605138
Backplane Connectors - Specialized 0761605138
CONN RCPT IMPACT 96POS EDGE MNT

CONN RCPT IMPACT 96POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 0761605138
Product Name Backplane Connectors - Specialized
Geometry Impact, Guide Right
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details