Molex Electronic Connector 075561-6000

Description
CONN HEADER POWER 2POS PCB Product overview: 075561-6000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-075561-6000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER POWER 2POS PCB Product overview: 075561-6000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-075561-6000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-075561-6000
Electronic Connector 407-075561-6000
CONN HEADER POWER 2POS PCB Product overview: 075561-6000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-075561-6000 can be used for catalog matching and distributor lookup.

CONN HEADER POWER 2POS PCB Product overview: 075561-6000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-075561-6000 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects -Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Backplane Connectors Specialized
Connectors, Interconnects -Backplane Connectors Specialized
Manufacturer: Molex Category: Connectors, Interconnects -Backplane Connectors Specialized Series: EXTreme PowerMass 75561 Package: Tray Product Status: Active Connector Type: Header, Male Blades Connector Style: Power Mounting Type: Through Hole, Right Angle Contact Finish Thickness: 30.0µin (0.76µm) Material Flammability Rating: UL94 V-0

Manufacturer: Molex
Category: Connectors, Interconnects -Backplane Connectors Specialized
Series: EXTreme PowerMass 75561
Package: Tray
Product Status: Active
Connector Type: Header, Male Blades
Connector Style: Power
Mounting Type: Through Hole, Right Angle
Contact Finish Thickness: 30.0µin (0.76µm)
Material Flammability Rating: UL94 V-0

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 407-075561-6000
Product Name Electronic Connector Connectors, Interconnects -Backplane Connectors Specialized
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details