Molex Pluggable Cables 0745461607

Description
136 Position PCIe x16 Plug to Plug 22.97' (7.00m) Black Shielded
Request a Quote Datasheet
Description
136 Position PCIe x16 Plug to Plug 22.97' (7.00m) Black Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 0745461607-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
0745461607-ND
Pluggable Cables 0745461607-ND
136 Position PCIe x16 Plug to Plug 22.97' (7.00m) Black Shielded

136 Position PCIe x16 Plug to Plug 22.97' (7.00m) Black Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0745461607-ND
Product Name Pluggable Cables
Product Type PCIe Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/1300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details