DVI-D Single Link Plug Connector 18 Position Through Hole
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | WM14680-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Connector Type | DVI |
| Gender | Male / Plug |
| Mounting | Through Hole |