Headers & Wire Housings 28P 2R BRKAWAY HDR 2.54MM RA L-PRO SN Product overview: 0717640028 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-0717640028 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 28 position 0.100"" (2.54mm)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-0717640028 | WM50028-28-ND |
| Product Name | Electronic Connector | Headers, Male Pins |
| Termination | Solder | |
| Voltage Rating | 250 volts | |
| Current Rating | 3.0 amps |