"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
2.54mm Pitch SL Header Single Row Vertical 3.05mm Pocket Shrouded 3 Circuits Tin (Sn) Plating Product overview: 0705430037 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-0705430037 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM4825-ND | 314-0705430037 |
| Product Name | Headers, Male Pins | Electronic Connector |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |