Molex Solid State Lighting Cables 0688014228

Description
"SSL Cable Assembly Plug, 4 Position To Wire Leads Black, Red 18.0"" (457.2mm)"
Request a Quote Datasheet
Description
"SSL Cable Assembly Plug, 4 Position To Wire Leads Black, Red 18.0"" (457.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Cables - WM9596-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
WM9596-ND
Solid State Lighting Cables WM9596-ND
"SSL Cable Assembly Plug, 4 Position To Wire Leads Black, Red 18.0"" (457.2mm)"

"SSL Cable Assembly Plug, 4 Position To Wire Leads Black, Red 18.0"" (457.2mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number WM9596-ND
Product Name Solid State Lighting Cables
Connector Type Plug, 4 Position
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/525-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details