Molex Electronic Connector 0548190519+

Description
CONN USB RECEPTACLE 5POS RT ANG Product overview: 0548190519+ from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-0548190519+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN USB RECEPTACLE 5POS RT ANG Product overview: 0548190519+ from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-0548190519+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
347-0548190519+
Electronic Connector 347-0548190519+
CONN USB RECEPTACLE 5POS RT ANG Product overview: 0548190519+ from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-0548190519+ can be used for catalog matching and distributor lookup.

CONN USB RECEPTACLE 5POS RT ANG Product overview: 0548190519+ from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-0548190519+ can be used for catalog matching and distributor lookup.

Supplier's Site
USB, DVI, HDMI Connectors - 0548190519+ - 052721-0548190519+ - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 0548190519+
052721-0548190519+
USB, DVI, HDMI Connectors - 0548190519+ 052721-0548190519+
Manufacturer: Molex, LLC Win Source Part Number: 052721-0548190519+ Packaging: Tray Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Voltage Rating: 30V Current Rating: 1A Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 OTG Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Through Hole, Right Angle Mounting Feature: Horizontal Mating Cycles: 5000 Insulation Color: Black Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 85°C Shell/Shielding Material: Copper Alloy Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Molex, LLC
Win Source Part Number: 052721-0548190519+
Packaging: Tray
Connector Type: USB - mini B
Termination: Solder
Contact Finish: Gold
Voltage Rating: 30V
Current Rating: 1A
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0 OTG
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Through Hole, Right Angle
Mounting Feature: Horizontal
Mating Cycles: 5000
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 85°C
Shell/Shielding Material: Copper Alloy
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 347-0548190519+ 052721-0548190519+
Product Name Electronic Connector USB, DVI, HDMI Connectors - 0548190519+
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Banana Socket to Banana Socket, Adapter - 8033 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details