Conn Shrouded Header HDR 10 POS 2.5mm Solder RA Thru-Hole Mini-Lock™ Tray Product overview: 0534261010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-0534261010 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 10 position 0.098"" (2.50mm)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-0534261010 | WM20351-ND |
| Product Name | Electronic Connector | Headers, Male Pins |
| Gender | Male / Plug | |
| Termination | Solder | |
| Connector Type | Header Connector; Header |