Molex Rectangular Connectors - 0533980371+ 0533980371+

Description
Manufacturer: Molex, LLC Win Source Part Number: 721264-0533980371+ Manufacturer Homepage: www.molex.com Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 721264-0533980371+ Manufacturer Homepage: www.molex.com Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0533980371+ - 721264-0533980371+ - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0533980371+
721264-0533980371+
Rectangular Connectors - 0533980371+ 721264-0533980371+
Manufacturer: Molex, LLC Win Source Part Number: 721264-0533980371+ Manufacturer Homepage: www.molex.com Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 721264-0533980371+
Manufacturer Homepage: www.molex.com
Reference case: SMD
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Electronic Connector
340-0533980371+
Electronic Connector 340-0533980371+
Product overview: 0533980371+ from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-0533980371+ can be used for catalog matching and distributor lookup.

Product overview: 0533980371+ from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-0533980371+ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 721264-0533980371+ 340-0533980371+
Product Name Rectangular Connectors - 0533980371+ Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V12L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers