Molex Headers, Male Pins 0532610690

Description
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 900-0532610690TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
900-0532610690TR-ND
Headers, Male Pins 900-0532610690TR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 900-0532610690TR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Mini SAS
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details