"28 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
Conn FFC/FPC Connector SKT 28 POS 1mm Solder ST SMD Easy-On™ T/R Product overview: 0528082871 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-0528082871 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 0528082871-ND | 399-0528082871 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount | |
| Voltage Rating | 125 volts | |
| Current Rating | 0.5 amps |