Conn FFC Connector SKT 4 POS 1mm Solder ST Thru-Hole Tray Product overview: 0528060410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-0528060410 can be used for catalog matching and distributor lookup.
"4 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 399-0528060410 | 23-0528060410-ND |
| Product Name | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | |
| Connector Type | FPC / FFC | |
| Mounting | Through Hole | |
| Voltage Rating | 50 volts |