"9 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"9 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"9 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | WM20331TR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 50 volts |