"4 Position Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
"4 Position Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
"4 Position Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
4 Pos 1 Row RA Header, 0.5mm Pitch, SMT, Gold Contact Product overview: 0527450497 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-0527450497 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM3386TR-ND | 399-0527450497 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Electronic Connector |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | |
| Current Rating | 0.5 amps |