CONN VERT 6POS 1MM SMD Product overview: 0526100671 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-0526100671 can be used for catalog matching and distributor lookup.
"6 Position Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"6 Position Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"6 Position Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 399-0526100671 | 900-0526100671TR-ND |
| Product Name | SMD Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | |
| Voltage Rating | 125 volts | 125 volts |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount |