Molex 52559-2652 FFC & FPC Connectors, 0.5 FPC Zif Smt St 2 St 26 Circuit, Embstp Pkg Product overview: 0525592652 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-0525592652 can be used for catalog matching and distributor lookup.
"26 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"26 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"26 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 399-0525592652 | WM6758TR-ND |
| Product Name | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount | |
| Voltage Rating | 50 volts |