"16 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"16 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | WM10951TR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 125 volts |