Molex Flat Flex Cables (FFC, FPC) - 0522071085+ 0522071085+

Description
Manufacturer: Molex, LLC Win Source Part Number: 709091-0522071085+ Manufacturer Homepage: www.molex.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 2066+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 709091-0522071085+ Manufacturer Homepage: www.molex.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 2066+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522071085+
709091-0522071085+
Flat Flex Cables (FFC, FPC) - 0522071085+ 709091-0522071085+
Manufacturer: Molex, LLC Win Source Part Number: 709091-0522071085+ Manufacturer Homepage: www.molex.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 2066+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 709091-0522071085+
Manufacturer Homepage: www.molex.com
RoHS State: Request Verification
Reference case: SMD
Reference Date Code: 2066+
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 709091-0522071085+
Product Name Flat Flex Cables (FFC, FPC) - 0522071085+
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details