Molex Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings 051191-0400

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: 51191 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 4 Pitch: 0.098" (2.50mm) Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: 51191 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 4 Pitch: 0.098" (2.50mm) Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: 51191 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 4 Pitch: 0.098" (2.50mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Series: 51191
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 4
Pitch: 0.098" (2.50mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-051191-0400
Electronic Connector 340-051191-0400
CONN RCPT HSG 4POS 2.50MM Product overview: 051191-0400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-051191-0400 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 4POS 2.50MM Product overview: 051191-0400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-051191-0400 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 340-051191-0400
Product Name Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details