Molex Jumper Wires, Pre-Crimped Leads 0500588000-10-Y8

Description
"Yellow 28 AWG Jumper Lead Socket to Cable (Round) Tin 10.0"" (254.0mm)"
Request a Quote Datasheet
Description
"Yellow 28 AWG Jumper Lead Socket to Cable (Round) Tin 10.0"" (254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 0500588000-10-Y8-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
0500588000-10-Y8-ND
Jumper Wires, Pre-Crimped Leads 0500588000-10-Y8-ND
"Yellow 28 AWG Jumper Lead Socket to Cable (Round) Tin 10.0"" (254.0mm)"

"Yellow 28 AWG Jumper Lead Socket to Cable (Round) Tin 10.0"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0500588000-10-Y8-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/403-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details