Molex RF Antennas 0479510001

Description
635MHz Molded RF Antenna 470MHz ~ 800MHz C-Spring Snap-In
Request a Quote Datasheet
Description
635MHz Molded RF Antenna 470MHz ~ 800MHz C-Spring Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM8711-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM8711-ND
RF Antennas WM8711-ND
635MHz Molded RF Antenna 470MHz ~ 800MHz C-Spring Snap-In

635MHz Molded RF Antenna 470MHz ~ 800MHz C-Spring Snap-In

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number WM8711-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Multi-Band Antennas - 100795 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to ? MHz
Gain 0.7000 dB
View Details