Molex Pluggable Connector Assemblies 0473790000

Description
7 Position SATA Plug Connector Solder Surface Mount, Right Angle
Request a Quote Datasheet
Description
7 Position SATA Plug Connector Solder Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - WM9400TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
WM9400TR-ND
Pluggable Connector Assemblies WM9400TR-ND
7 Position SATA Plug Connector Solder Surface Mount, Right Angle

7 Position SATA Plug Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connectors - 0473790000 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
0473790000
Pluggable Connectors 0473790000
CONN SATA PLUG 7POS SLD R/A SMD

CONN SATA PLUG 7POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number WM9400TR-ND 0473790000
Product Name Pluggable Connector Assemblies Pluggable Connectors
Connector Type SATA; Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details