USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | WM17141CT-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Connector Type | USB - micro B |
| Gender | Female / Jack |
| Mounting | Surface Mount, Right Angle |