HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 0471511081-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Connector Type | HDMI |
| Gender | Female / Jack |
| Mounting | Surface Mount, Right Angle; Through Hole |