Molex Blade Type Power Connector Contacts 0468190012

Description
Blade Contact 8 AWG Crimp Female Blade Socket Gold
Request a Quote Datasheet
Description
Blade Contact 8 AWG Crimp Female Blade Socket Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Contacts - WM8752CT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
WM8752CT-ND
Blade Type Power Connector Contacts WM8752CT-ND
Blade Contact 8 AWG Crimp Female Blade Socket Gold

Blade Contact 8 AWG Crimp Female Blade Socket Gold

Buy Now Datasheet
Blade Type Power Connector Contacts - WM8752TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
WM8752TR-ND
Blade Type Power Connector Contacts WM8752TR-ND
Blade Contact 8 AWG Crimp Female Blade Socket Gold

Blade Contact 8 AWG Crimp Female Blade Socket Gold

Buy Now Datasheet
Blade Type Power Connector Contacts - 900-0468190012DKR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
900-0468190012DKR-ND
Blade Type Power Connector Contacts 900-0468190012DKR-ND
TERM BLADE FEMALE 8AWG GOLD

TERM BLADE FEMALE 8AWG GOLD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number WM8752CT-ND
Product Name Blade Type Power Connector Contacts
Contact Size (AWG) 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - Z6481-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
REP Series: Environmentally-sealed plastic connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details