Molex Blade Type Power Connector Assemblies 0460071302

Description
"2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"
Request a Quote Datasheet
Description
"2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 0460071302-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
0460071302-ND
Blade Type Power Connector Assemblies 0460071302-ND
"2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"

"2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Blade Type Power Connectors - 0460071302 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
0460071302
Blade Type Power Connectors 0460071302
CONN HDR 2POS 7.50MM R/A SLDR

CONN HDR 2POS 7.50MM R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 0460071302-ND 0460071302
Product Name Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Header, Male Blades
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104801AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
2 suppliers
Headers, Male Pins - A3207-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details