Molex Edgeboard Connectors 0459110016

Description
"18 (16 + 2 Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"
Request a Quote Datasheet
Description
"18 (16 + 2 Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 0459110016-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
0459110016-ND
Edgeboard Connectors 0459110016-ND
"18 (16 + 2 Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"

"18 (16 + 2 Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 0459110016 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
0459110016
Card Edge Connectors - Edgeboard Connectors 0459110016
CONN EDGE DUAL FMALE 18POS 0.508

CONN EDGE DUAL FMALE 18POS 0.508

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 0459110016-ND 0459110016
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-105-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1285-ST-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details