Molex Edgeboard Connectors 0459110014

Description
"12 (8 + 4 Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"
Request a Quote Datasheet
Description
"12 (8 + 4 Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 0459110014-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
0459110014-ND
Edgeboard Connectors 0459110014-ND
"12 (8 + 4 Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"

"12 (8 + 4 Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 0459110014-ND
Product Name Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-110LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Hard Metric, Standard - 2684-043138-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details