"14 Position Receptacle Connector 0.118"" (3.00mm) Through Hole Gold"
Conn Wire to Board RCP 14 POS 3mm Solder ST Thru-Hole Micro-Fit 3.0 BMI™ Tray Product overview: 0447691402 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-0447691402 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-0447691402-ND | 315-0447691402 |
| Product Name | Headers, Receptacles, Female Sockets | Electronic Connector |
| Connector Type | Header Connector; Receptacle | |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |