Molex Headers, Receptacles, Female Sockets 0447690602

Description
"6 Position Receptacle Connector 0.118"" (3.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"6 Position Receptacle Connector 0.118"" (3.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 23-0447690602-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
23-0447690602-ND
Headers, Receptacles, Female Sockets 23-0447690602-ND
"6 Position Receptacle Connector 0.118"" (3.00mm) Through Hole Gold"

"6 Position Receptacle Connector 0.118"" (3.00mm) Through Hole Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 23-0447690602-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Hard Metric, Standard - 2684-044147-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details