Molex Blade Type Power Connector Assemblies 0431607306

Description
"6 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"
Request a Quote Datasheet
Description
"6 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 0431607306-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
0431607306-ND
Blade Type Power Connector Assemblies 0431607306-ND
"6 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"

"6 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Blade Type Power Connectors - 0431607306 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
0431607306
Blade Type Power Connectors 0431607306
CONN HDR 6POS 7.50MM R/A SLDR

CONN HDR 6POS 7.50MM R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 0431607306-ND 0431607306
Product Name Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Header, Male Blades
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details