Conn Power HDR 18 POS 3mm Solder ST Thru-Hole 18 Terminal 1 Port Micro-Fit 3.0™ Tray Product overview: 0430451828 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-0430451828 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 18 position 0.118"" (3.00mm)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-0430451828 | WM10736-ND |
| Product Name | Electronic Connector | Headers, Male Pins |
| Termination | Solder | |
| Voltage Rating | 600 volts | 600 volts |
| Current Rating | 5.0 amps |