12 Pos Rectangular Power Connector, Male, Surface Mount, 250V Product overview: 0430451209 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-0430451209 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-0430451209 | WM1830TR-ND |
| Product Name | SMD 250V Electronic Connector | Headers, Male Pins |
| Gender | Male / Plug | |
| Termination | Solder | |
| Connector Type | Header Connector; Header |