"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"
Rectangular Power Connector, 10 Pos, Male, RA, 3mm Pitch, SMT Product overview: 0430451009 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-0430451009 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM1829DKR-ND | 314-0430451009 |
| Product Name | Headers, Male Pins | Electronic Connector |
| Connector Type | Header Connector; Header | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 600 volts |