8 Pos Male Power Connector, 250V, 3mm Pitch, SMT Product overview: 0430450818 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-0430450818 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-0430450818 | WM1804TR-ND |
| Product Name | 250V Electronic Connector | Headers, Male Pins |
| Gender | Male / Plug | |
| Termination | Solder | |
| Connector Type | Header Connector; Header |