Molex Jumper Wires, Pre-Crimped Leads 0430310002-03-V0

Description
"Violet 20 AWG Jumper Lead Pin to Cable (Round) Gold 3.00"" (76.20mm)"
Request a Quote Datasheet
Description
"Violet 20 AWG Jumper Lead Pin to Cable (Round) Gold 3.00"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 0430310002-03-V0-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
0430310002-03-V0-ND
Jumper Wires, Pre-Crimped Leads 0430310002-03-V0-ND
"Violet 20 AWG Jumper Lead Pin to Cable (Round) Gold 3.00"" (76.20mm)"

"Violet 20 AWG Jumper Lead Pin to Cable (Round) Gold 3.00"" (76.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0430310002-03-V0-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/103-450 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 14.76 ft (45 dm)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details