Molex Jumper Wires, Pre-Crimped Leads 0430310001-08-N0

Description
"Brown 20 AWG Jumper Lead Pin to Cable (Round) Tin 8.00"" (203.20mm)"
Request a Quote Datasheet
Description
"Brown 20 AWG Jumper Lead Pin to Cable (Round) Tin 8.00"" (203.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 0430310001-08-N0-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
0430310001-08-N0-ND
Jumper Wires, Pre-Crimped Leads 0430310001-08-N0-ND
"Brown 20 AWG Jumper Lead Pin to Cable (Round) Tin 8.00"" (203.20mm)"

"Brown 20 AWG Jumper Lead Pin to Cable (Round) Tin 8.00"" (203.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0430310001-08-N0-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8G4-E-15-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 3FT Length - 1321007-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers