Molex Jumper Wires, Pre-Crimped Leads 0430310001-02-B2

Description
"Black 22 AWG Jumper Lead Pin to Cable (Round) Tin 2.00"" (50.80mm)"
Request a Quote Datasheet
Description
"Black 22 AWG Jumper Lead Pin to Cable (Round) Tin 2.00"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 0430310001-02-B2-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
0430310001-02-B2-ND
Jumper Wires, Pre-Crimped Leads 0430310001-02-B2-ND
"Black 22 AWG Jumper Lead Pin to Cable (Round) Tin 2.00"" (50.80mm)"

"Black 22 AWG Jumper Lead Pin to Cable (Round) Tin 2.00"" (50.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0430310001-02-B2-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details