Molex Jumper Wires, Pre-Crimped Leads 0430300003-03-A4

Description
"Orange 24 AWG Jumper Lead Socket to Cable (Round) Gold 3.00"" (76.20mm)"
Request a Quote Datasheet
Description
"Orange 24 AWG Jumper Lead Socket to Cable (Round) Gold 3.00"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 0430300003-03-A4-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
0430300003-03-A4-ND
Jumper Wires, Pre-Crimped Leads 0430300003-03-A4-ND
"Orange 24 AWG Jumper Lead Socket to Cable (Round) Gold 3.00"" (76.20mm)"

"Orange 24 AWG Jumper Lead Socket to Cable (Round) Gold 3.00"" (76.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0430300003-03-A4-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details