Molex
Headers, Plugs and Sockets
0395281032
Description
TERM BLOCK HDR 32POS 5MM
Request a Quote
Email Supplier
Datasheet
Description
TERM BLOCK HDR 32POS 5MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
900-0395281032-ND |
|
Product Name
|
Headers, Plugs and Sockets |
|
Connector Type
|
Header Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Receptacle, Female Sockets
Mounting
Through Hole
Current Rating
3.0 amps
View Details
Connector Type
SMA; SMA Female
Gender
Female / Jack
Frequency
0.000 to 27.000 GHz
View Details
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Through Hole
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details