Molex Headers, Plugs and Sockets 0395233811

Description
"11 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"11 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0395233811-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0395233811-ND
Headers, Plugs and Sockets 0395233811-ND
"11 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

"11 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0395233811-ND
Product Name Headers, Plugs and Sockets
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers