Molex Headers, Plugs and Sockets 0395233413

Description
"13 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"13 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0395233413-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0395233413-ND
Headers, Plugs and Sockets 0395233413-ND
"13 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

"13 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0395233413-ND
Product Name Headers, Plugs and Sockets
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1902-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers