Conn Shrouded Header (4 Sides) HDR 3 POS 5mm Solder RA Thru-Hole Eurostyle™ Product overview: 0395221003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-0395221003 can be used for catalog matching and distributor lookup.
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 370-0395221003 | WM7810-ND |
| Product Name | Electronic Connector | Headers, Plugs and Sockets |
| Gender | Male / Plug | |
| Termination | Solder | |
| Connector Type | Header Connector |