Molex Headers, Plugs and Sockets 0395200112

Description
"12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0395200112-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0395200112-ND
Headers, Plugs and Sockets 0395200112-ND
"12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0395200112-ND
Product Name Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details