Molex Headers, Plugs and Sockets 0395172512

Description
"12 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"12 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0395172512-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0395172512-ND
Headers, Plugs and Sockets 0395172512-ND
"12 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 270° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 270° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0395172512-ND
Product Name Headers, Plugs and Sockets
Geometry 270°
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details