Molex Headers, Plugs and Sockets 0395100205

Description
"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0395100205-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0395100205-ND
Headers, Plugs and Sockets 0395100205-ND
"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0395100205-ND
Product Name Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details