MOLEX
0383380245 -- BLADE TYPE POWER CONNECTORS
Molex
Blade Type Power Connectors
0383380245
Description
CONN RCPT 18POS
-
Lingto Electronic Limited
Datasheet
Description
CONN RCPT 18POS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
0383380245 |
|
Product Name
|
Blade Type Power Connectors |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details