Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MOLEX
0383301812 -- BLADE TYPE POWER CONNECTORS
Molex
Blade Type Power Connectors
0383301812
Description
CONN PLUG 12POS PNL MNT SLDR
Lingto Electronic Limited
Done
Datasheet
Description
CONN PLUG 12POS PNL MNT SLDR
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
0383301812
Blade Type Power Connectors
0383301812
CONN PLUG 12POS PNL MNT SLDR
CONN PLUG 12POS PNL MNT SLDR
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Electrical Connectors
Product Number
0383301812
Product Name
Blade Type Power Connectors
Mounting
Panel Mount
Unlock Full Specs
to access all available technical data
Similar Products
Daitron Co., Ltd.
DSMA Series - Hermetic Connector
Specs
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
SCHURTER Inc
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter
3-100-791
Specs
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Anderson Power Products
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm
114555P2
Specs
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5
suppliers
Advantech
Interface Modules
ADAM-3937-BE
Specs
Connector Type
RF and Microwave Connector
View Details
2
suppliers